ASCO P Series - Pressure Switches PG36A

Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Suppliers

Company
Product
Description
Supplier Links
P Series - Pressure Switches - PG36A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG36A
P Series - Pressure Switches PG36A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG36A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG36A
P Series - Pressure Switches PG36A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG36A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG36A
P Series - Pressure Switches PG36A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site

Technical Specifications

  ASCO ASCO ASCO
Product Category Pressure Switches Pressure Switches Vacuum Switches
Product Number PG36A PG36A PG36A
Product Name P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches
Sensor Technology Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston
Pressure Measurement Gauge Gauge Vacuum
Material Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature)
Display Type Analog Meter Analog Meter Analog Meter
Switch Point Range 0.0 to 9 psi (0.0 to 6.33 m H2O) 2 to 18 psi (1.41 to 12.67 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2970068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 72.52 to 725 psi (51.04 to 510 m H2O)
Vacuum Range 37514 torr (-1447 in Hg vac)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details