Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales
are accessible from the front of the switch.
•
Choice of open frame type, general purpose or
watertight enclosure.
•
Choice of fixed, limited-adjustable or full-range
adjustable deadband.
•
Choice of single or two-stage units.
•
Compact size.
•
Mounts in any position.
•
Rugged and vibration resistant; e.g., for compressors.
•
Visual adjustment scales in psig and bars.
•
Wide selection of transducer wetted materials
suitable for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales
are accessible from the front of the switch.
•
Choice of open frame type, general purpose or
watertight enclosure.
•
Choice of fixed, limited-adjustable or full-range
adjustable deadband.
•
Choice of single or two-stage units.
•
Compact size.
•
Mounts in any position.
•
Rugged and vibration resistant; e.g., for compressors.
•
Visual adjustment scales in psig and bars.
•
Wide selection of transducer wetted materials
suitable for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales
are accessible from the front of the switch.
•
Choice of open frame type, general purpose or
watertight enclosure.
•
Choice of fixed, limited-adjustable or full-range
adjustable deadband.
•
Choice of single or two-stage units.
•
Compact size.
•
Mounts in any position.
•
Rugged and vibration resistant; e.g., for compressors.
•
Visual adjustment scales in psig and bars.
•
Wide selection of transducer wetted materials
suitable for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales
are accessible from the front of the switch.
•
Choice of open frame type, general purpose or
watertight enclosure.
•
Choice of fixed, limited-adjustable or full-range
adjustable deadband.
•
Choice of single or two-stage units.
•
Compact size.
•
Mounts in any position.
•
Rugged and vibration resistant; e.g., for compressors.
•
Visual adjustment scales in psig and bars.
•
Wide selection of transducer wetted materials
suitable for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales
are accessible from the front of the switch.
•
Choice of open frame type, general purpose or
watertight enclosure.
•
Choice of fixed, limited-adjustable or full-range
adjustable deadband.
•
Choice of single or two-stage units.
•
Compact size.
•
Mounts in any position.
•
Rugged and vibration resistant; e.g., for compressors.
•
Visual adjustment scales in psig and bars.
•
Wide selection of transducer wetted materials
suitable for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
| ASCO | ASCO | ASCO | ASCO | ASCO | |
|---|---|---|---|---|---|
| Product Category | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches |
| Product Number | PG26A | PG26A | PG26A | PG26A | PG26A |
| Product Name | P Series - Pressure Switches | P Series - Pressure Switches | P Series - Pressure Switches | P Series - Pressure Switches | P Series - Pressure Switches |
| Sensor Technology | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston |
| Pressure Measurement | Gauge | Gauge | Gauge | Gauge | Gauge; Compound; Vacuum |
| Material | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) |
| Display Type | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter |
| Switch Point Range | 4 to 36 psi (2.82 to 25.34 m H2O) | 2 to 18 psi (1.41 to 12.67 m H2O) | 60 to 600 psi (42.23 to 422 m H2O) | 160 to 1650 psi (113 to 1161 m H2O) | -14.74 to 14 psi (-10.37 to 9.85 m H2O) |