ASCO P Series - Pressure Switches PB26A

Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Suppliers

Company
Product
Description
Supplier Links
P Series - Pressure Switches - PB26A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PB26A
P Series - Pressure Switches PB26A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PB26A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PB26A
P Series - Pressure Switches PB26A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PB26A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PB26A
P Series - Pressure Switches PB26A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PB26A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PB26A
P Series - Pressure Switches PB26A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PB26A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PB26A
P Series - Pressure Switches PB26A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site

Technical Specifications

  ASCO ASCO ASCO ASCO ASCO
Product Category Pressure Switches Pressure Switches Pressure Switches Pressure Switches Pressure Switches
Product Number PB26A PB26A PB26A PB26A PB26A
Product Name P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches
Sensor Technology Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston
Pressure Measurement Gauge Gauge Gauge Gauge Gauge; Compound; Vacuum
Material Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature)
Display Type Analog Meter Analog Meter Analog Meter Analog Meter Analog Meter
Switch Point Range 4 to 36 psi (2.82 to 25.34 m H2O) 2 to 18 psi (1.41 to 12.67 m H2O) 160 to 1650 psi (113 to 1161 m H2O) 60 to 600 psi (42.23 to 422 m H2O) -14.74 to 14 psi (-10.37 to 9.85 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

29 PS Manual Reset Pressure Switch -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 200 to 750 psi (141 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure Sensors, Transducers - Industrial - 1882-1083758-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details