ASCO P Series - Pressure Switches PC36A

Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Suppliers

Company
Product
Description
Supplier Links
P Series - Pressure Switches - PC36A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PC36A
P Series - Pressure Switches PC36A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PC36A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PC36A
P Series - Pressure Switches PC36A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PC36A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PC36A
P Series - Pressure Switches PC36A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site

Technical Specifications

  ASCO ASCO ASCO
Product Category Pressure Switches Pressure Switches Vacuum Switches
Product Number PC36A PC36A PC36A
Product Name P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches
Sensor Technology Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston
Pressure Measurement Gauge Gauge Vacuum
Material Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature)
Display Type Analog Meter Analog Meter Analog Meter
Switch Point Range 0.0 to 9 psi (0.0 to 6.33 m H2O) 2 to 18 psi (1.41 to 12.67 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6074191-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 348 psi (-10.2 to 245 m H2O)
Accuracy 0.5000 ±% FS
View Details
6PS Series KLIXON® Hermetic Snap-acting Pressure Switch -  - Sensata Technologies
Specs
Pressure Measurement Gauge
View Details
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details