The Quarktwin Technology Ltd. model 3022-19-1/2 is a standard speed shock absorber with a 1/2 inch stroke length. It has a maximum capacity of 400 lbs, including impact when the load strikes the plunger. The plunger requires 0.18 seconds to push a load of 3 lbs and 0.51 seconds for a full stroke. The product is designed to operate with a minimum load of 2 lbs and can return to its original position in approximately 6 seconds. The shock absorber weighs 3.25 oz and has dimensions suitable for various mounting applications. It is leak-proof and fully adjustable, making it a versatile option for projects requiring precise hydraulic feed control. The maximum continuous operating temperature is 135°F.
1/2" STROKE STANDARD SPEED CONTR
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | 3022-19-1/2 |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |