The Quarktwin Technology Ltd. model 5002-31-4 is a Kinechek shock absorber with a 4-inch stroke and a maximum capacity of 1200 lbs, including impact when the load strikes the plunger. It features a standard control mechanism, requiring 0.36 seconds to push the plunger at the fastest rate and 60 seconds for a full stroke. The plunger can handle loads of 11 lbs when released and 33 lbs when pushed. The unit weighs 23.2 oz and has dimensions of 14.03 inches in length, 4.187 inches in width, and 2.00 inches in height. The maximum continuous operating temperature is 135°F. This product is suitable for applications requiring reliable shock absorption with a compact design.
4" STROKE EXTRA STANDARD CONTROL
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | 5002-31-4 |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |