The B0N0F40-250-568-445N gas spring from Quarktwin Technology Ltd. is designed for applications requiring reliable force development and damping characteristics. It operates effectively within a temperature range of -30AöC to +80AöC, with options for high and low temperature seals extending the range from -45AöC to +200AöC. The gas spring is filled with nitrogen, providing a non-flammable and non-toxic solution, and is maintenance-free, eliminating the need for lubrication. This gas spring is suitable for various applications but should not be subjected to tilting or side forces. It is recommended to install the piston rod in a downward position to optimize damping performance. The extension force can be customized based on specific requirements, with standard specifications available from 10N to 5000N. The product is designed to withstand high internal pressures and must be handled with care, following proper installation and disposal guidelines. Engineers should consider the environmental conditions and application specifics when selecting this gas spring, as factors such as temperature and potential vibrations can affect performance.
STANDARD GAS SPRING
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | B0N0F40-250-568-445N |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |