Parker Hannifin / Automation / Electromechanical Division - Europe Direct Torque Motor ACT Series ACT1550215SC4

Description
The high inertia torque motor with outer rotor: High Precision High Dynamic Stiffness Stall Torque Range 15 ... 30 Nm
Datasheet
Description
The high inertia torque motor with outer rotor: High Precision High Dynamic Stiffness Stall Torque Range 15 ... 30 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Torque Motor ACT Series ACT1550215SC4
The high inertia torque motor with outer rotor: High Precision High Dynamic Stiffness Stall Torque Range 15 ... 30 Nm

The high inertia torque motor with outer rotor:

  • High Precision
  • High Dynamic Stiffness
  • Stall Torque Range 15 ... 30 Nm
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number ACT1550215SC4
Product Name Direct Torque Motor ACT Series
Motor Type AC Servo
AC Voltage & Frequency 400V
Continuous Torque 132.7 In-lbs (153 kg-cm)
Rotor Inertia 4871 oz-in-sec² (34397 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1093 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC Motor 750KV drone UAV Motor - YHD- BL2312 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 6.0 to 24.0 VDC
Output Power 0.0670 HP
View Details