Parker Hannifin / Automation / Electromechanical Division - Europe SMH Series SMH142

Description
Sinusoidal back EMF 8 motor poles Magnets: NdFeB PTC operating threshold: 130 °C Ambient operating temperature: -10 °C ... +40 °C Insulation: cabling class F, winding class H Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1 Feedback: 2-pole resolver Flange: B5 / B7 / B8 Connections: MIL connectors (only SMB/SME), Interconnectron connectors, terminal box Shaft with keyway Balancing: with half key Bearings lubricated for life Standard accessories: mating half of power and signal connectors (for SMB and SME) CE certification UL & CSA certification (except SMB42)
Description
Sinusoidal back EMF 8 motor poles Magnets: NdFeB PTC operating threshold: 130 °C Ambient operating temperature: -10 °C ... +40 °C Insulation: cabling class F, winding class H Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1 Feedback: 2-pole resolver Flange: B5 / B7 / B8 Connections: MIL connectors (only SMB/SME), Interconnectron connectors, terminal box Shaft with keyway Balancing: with half key Bearings lubricated for life Standard accessories: mating half of power and signal connectors (for SMB and SME) CE certification UL & CSA certification (except SMB42)

Suppliers

Company
Product
Description
Supplier Links
SMH Series SMH142
Sinusoidal back EMF 8 motor poles Magnets: NdFeB PTC operating threshold: 130 °C Ambient operating temperature: -10 °C ... +40 °C Insulation: cabling class F, winding class H Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1 Feedback: 2-pole resolver Flange: B5 / B7 / B8 Connections: MIL connectors (only SMB/SME), Interconnectron connectors, terminal box Shaft with keyway Balancing: with half key Bearings lubricated for life Standard accessories: mating half of power and signal connectors (for SMB and SME) CE certification UL & CSA certification (except SMB42)
  • Sinusoidal back EMF
  • 8 motor poles
  • Magnets: NdFeB
  • PTC operating threshold: 130 °C
  • Ambient operating temperature: -10 °C ... +40 °C
  • Insulation: cabling class F, winding class H
  • Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1
  • Feedback: 2-pole resolver
  • Flange: B5 / B7 / B8
  • Connections: MIL connectors (only SMB/SME), Interconnectron connectors, terminal box
  • Shaft with keyway
  • Balancing: with half key
  • Bearings lubricated for life
  • Standard accessories: mating half of power and signal connectors (for SMB and SME)
  • CE certification
  • UL & CSA certification (except SMB42)
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number SMH142
Product Name SMH Series
Motor Type AC Servo
AC Voltage & Frequency 400 VAC; 208-230/240V 60Hz
Units Metric
Shaft Speed 1800 to 5600 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684613 - Radwell International
Specs
Motor Type Servomotor
View Details
08ECP20 Ultra EC Slotless Brushless DC motor - 08ECP20 8B 84 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Frameless Torque Motor - QTR-65 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details