Parker Hannifin / Automation / Electromechanical Division - Europe MB Series MB205

Description
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Datasheet
Description
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MB Series MB205
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines

Synchronous Servo Motors

  • Feedback: resolver, encoder, SinCos©
  • Holding brake available
  • IP65
  • Flange B5 / B6 / B9 / B14
  • 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles)
  • Alternative rotor inertias
  • Neodymium magnets
  • Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number MB205
Product Name MB Series
Motor Type AC Servo
AC Construction Synchronous
Units Metric
Shaft Speed 550 to 3000 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-02 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 4.8 VDC
Output Power 0.0038 HP
View Details
Brushless Motors - MMP BL44-297F-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 60.0 VDC
Continuous Current 1.5 amps
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details