Parker Hannifin / Automation / Electromechanical Division - Europe MH Series MH105

Description
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Datasheet
Description
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MH Series MH105
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines

Synchronous Servo Motors

  • Feedback: resolver, encoder, SinCos©
  • Holding brake available
  • IP65
  • Flange B5 / B6 / B9 / B14
  • 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles)
  • Alternative rotor inertias
  • Neodymium magnets
  • Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number MH105
Product Name MH Series
Motor Type AC Servo
AC Construction Synchronous
Units Metric
Shaft Speed 1600 to 6000 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details
Brushless DC Motor - 57BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 14 AWG Lead Gauge, UL 1199 Lead Style - NH1-D100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 1.13 HP
Continuous Current 22.98 amps
View Details