Parker Hannifin / Automation / Electromechanical Division - Europe K Series K254

Description
Build your own High-Performance Motor When to use: A significant cost saving Reduced mechanical complexity Greater design flexibility High performance in a compact package Minimum motor size per application space Low cogging for smooth operation Low inertia for high acceleration
Datasheet
Description
Build your own High-Performance Motor When to use: A significant cost saving Reduced mechanical complexity Greater design flexibility High performance in a compact package Minimum motor size per application space Low cogging for smooth operation Low inertia for high acceleration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K Series K254
Build your own High-Performance Motor When to use: A significant cost saving Reduced mechanical complexity Greater design flexibility High performance in a compact package Minimum motor size per application space Low cogging for smooth operation Low inertia for high acceleration

Build your own High-Performance Motor

When to use:

  • A significant cost saving
  • Reduced mechanical complexity
  • Greater design flexibility
  • High performance in a compact package
  • Minimum motor size per application space
  • Low cogging for smooth operation
  • Low inertia for high acceleration
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number K254
Product Name K Series
Motor Type AC Servo
Continuous Torque 166.2 to 715.9 In-lbs (192 to 826 kg-cm)
Rotor Inertia 0.2486 to 1.47 oz-in-sec² (1.76 to 10.4 kg-cm²)
Units Metric
Shaft Orientation Frameless
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 80BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V; 72V; 90V; 160V
DC Voltage Range 48.0 to 310.0 VDC
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 22 AWG Lead Gauge, UL 1199 Lead Style - NH1-D52 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1876 HP
Continuous Current 3.81 amps
View Details