Parker Hannifin / Automation / Electromechanical Division - Europe ST Series 190ST2M

Description
Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min SinCos encoders: incremental, or with commutation track ENDAT Absolute encoders HIPERFACE® encoders Protection degree: IP54
Datasheet
Description
Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min SinCos encoders: incremental, or with commutation track ENDAT Absolute encoders HIPERFACE® encoders Protection degree: IP54
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST Series 190ST2M
Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min SinCos encoders: incremental, or with commutation track ENDAT Absolute encoders HIPERFACE® encoders Protection degree: IP54
  • Continuous torque up to 235 Nm and peak torque up to 1161 Nm
  • Hollow shaft options (up to 75 mm diameter)
  • Rated speeds from 200 to 1500 rpm
  • Two motor technologies:
    • HP: High precision
    • SP: Standard precision
  • Position feedback options:
    • Resolver: precision ±1 arc-min or ±10 arc-min
    • SinCos encoders: incremental, or with commutation track
    • ENDAT Absolute encoders
    • HIPERFACE® encoders
  • Protection degree: IP54
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number 190ST2M
Product Name ST Series
Motor Type AC Servo
Output Power 2.14 to 5.07 HP
Continuous Current 5 to 11.7 amps
Continuous Torque 318.6 In-lbs (367 kg-cm)
Rotor Inertia 0.6259 to 1.23 oz-in-sec² (4.42 to 8.66 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO3216NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PBL.3115024-5101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details