Parker Hannifin / Automation / Electromechanical Division - Europe SME Series SME115

Description
Sinusoidal back EMF 8 motor poles Magnets: NdFeB PTC operating threshold: 130 °C Ambient operating temperature: -10 °C ... +40 °C Insulation: cabling class F, winding class H Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1 Feedback: 2-pole resolver Flange: B5 / B7 / B8 Connections: MIL connectors (only SMB/SME), Interconnectron connectors, terminal box Shaft with keyway Balancing: with half key Bearings lubricated for life Standard accessories: mating half of power and signal connectors (for SMB and SME) CE certification UL & CSA certification (except SMB42)
Description
Sinusoidal back EMF 8 motor poles Magnets: NdFeB PTC operating threshold: 130 °C Ambient operating temperature: -10 °C ... +40 °C Insulation: cabling class F, winding class H Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1 Feedback: 2-pole resolver Flange: B5 / B7 / B8 Connections: MIL connectors (only SMB/SME), Interconnectron connectors, terminal box Shaft with keyway Balancing: with half key Bearings lubricated for life Standard accessories: mating half of power and signal connectors (for SMB and SME) CE certification UL & CSA certification (except SMB42)

Suppliers

Company
Product
Description
Supplier Links
SME Series SME115
Sinusoidal back EMF 8 motor poles Magnets: NdFeB PTC operating threshold: 130 °C Ambient operating temperature: -10 °C ... +40 °C Insulation: cabling class F, winding class H Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1 Feedback: 2-pole resolver Flange: B5 / B7 / B8 Connections: MIL connectors (only SMB/SME), Interconnectron connectors, terminal box Shaft with keyway Balancing: with half key Bearings lubricated for life Standard accessories: mating half of power and signal connectors (for SMB and SME) CE certification UL & CSA certification (except SMB42)
  • Sinusoidal back EMF
  • 8 motor poles
  • Magnets: NdFeB
  • PTC operating threshold: 130 °C
  • Ambient operating temperature: -10 °C ... +40 °C
  • Insulation: cabling class F, winding class H
  • Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1
  • Feedback: 2-pole resolver
  • Flange: B5 / B7 / B8
  • Connections: MIL connectors (only SMB/SME), Interconnectron connectors, terminal box
  • Shaft with keyway
  • Balancing: with half key
  • Bearings lubricated for life
  • Standard accessories: mating half of power and signal connectors (for SMB and SME)
  • CE certification
  • UL & CSA certification (except SMB42)
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number SME115
Product Name SME Series
Motor Type AC Servo
AC Voltage & Frequency 400 VAC; 208-230/240V 60Hz
Units Metric
Shaft Orientation In-line; Single-ended
Feedback SinCos; Integral Encoder (optional feature); Integral Resolver (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2820N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PBL.60 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QTR-65 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details