Parker Hannifin / Automation / Electromechanical Division - Europe MH Series MH56

Description
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Datasheet
Description
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MH Series MH56
Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines

Synchronous Servo Motors

  • Feedback: resolver, encoder, SinCos©
  • Holding brake available
  • IP65
  • Flange B5 / B6 / B9 / B14
  • 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles)
  • Alternative rotor inertias
  • Neodymium magnets
  • Applications requiring rapid accelerations and delays (packing machines, presses, assembly machines
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number MH56
Product Name MH Series
Motor Type AC Servo
AC Construction Synchronous
Units Metric
Shaft Speed 2500 to 10000 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

PBL86-55 48V 4000 RPM - 776624 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 26 AWG Lead Gauge, UL 1180 Lead Style - NH1-D35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1206 HP
Continuous Current 3.07 amps
View Details
DC Motors - 9211329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details