Parker Hannifin / Automation / Electromechanical Division - Europe K Series K044

Description
Build your own High-Performance Motor When to use: A significant cost saving Reduced mechanical complexity Greater design flexibility High performance in a compact package Minimum motor size per application space Low cogging for smooth operation Low inertia for high acceleration
Datasheet
Description
Build your own High-Performance Motor When to use: A significant cost saving Reduced mechanical complexity Greater design flexibility High performance in a compact package Minimum motor size per application space Low cogging for smooth operation Low inertia for high acceleration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K Series K044
Build your own High-Performance Motor When to use: A significant cost saving Reduced mechanical complexity Greater design flexibility High performance in a compact package Minimum motor size per application space Low cogging for smooth operation Low inertia for high acceleration

Build your own High-Performance Motor

When to use:

  • A significant cost saving
  • Reduced mechanical complexity
  • Greater design flexibility
  • High performance in a compact package
  • Minimum motor size per application space
  • Low cogging for smooth operation
  • Low inertia for high acceleration
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number K044
Product Name K Series
Motor Type AC Servo
Continuous Torque 1.1 to 8.5 In-lbs (1.21 to 9.8 kg-cm)
Rotor Inertia 1.00E-4 to 0.0012 oz-in-sec² (7.06E-4 to 0.0086 kg-cm²)
Units Metric
Shaft Orientation Frameless
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIN23-25-001A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 1.9 In-lbs (2.24 kg-cm)
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3375 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-130 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 1.5 amps
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details