Parker Hannifin / Automation / Electromechanical Division - Europe ST Series 190ST4M

Description
Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min SinCos encoders: incremental, or with commutation track ENDAT Absolute encoders HIPERFACE® encoders Protection degree: IP54
Datasheet
Description
Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min SinCos encoders: incremental, or with commutation track ENDAT Absolute encoders HIPERFACE® encoders Protection degree: IP54
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST Series 190ST4M
Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min SinCos encoders: incremental, or with commutation track ENDAT Absolute encoders HIPERFACE® encoders Protection degree: IP54
  • Continuous torque up to 235 Nm and peak torque up to 1161 Nm
  • Hollow shaft options (up to 75 mm diameter)
  • Rated speeds from 200 to 1500 rpm
  • Two motor technologies:
    • HP: High precision
    • SP: Standard precision
  • Position feedback options:
    • Resolver: precision ±1 arc-min or ±10 arc-min
    • SinCos encoders: incremental, or with commutation track
    • ENDAT Absolute encoders
    • HIPERFACE® encoders
  • Protection degree: IP54
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number 190ST4M
Product Name ST Series
Motor Type AC Servo
Output Power 3.36 to 4.43 HP
Continuous Current 8 to 20 amps
Continuous Torque 557.5 In-lbs (643 kg-cm)
Rotor Inertia 1.05 to 1.65 oz-in-sec² (7.39 to 11.63 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTR-65 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Water Flosser Brushless DC Motor - PBL4015012-5D01 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
AC Voltage & Frequency 12V
Standard DC Voltage 12V
View Details
RVN1305 Vibration Motor - RVN1305 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Brushless Motor - YHD-BL3626 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details