Interstate Plastics, Inc. Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| BLACK NORYL ROD | |
| NATL NYLON ROD-GLASS-30% | |
| NATURAL MG POLYCARBONATE ROD | |
| VIRGIN PTFE ROD | |
| A UHMW angle that can be easily bolted to any metal framework. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring... | |
| A UHMW bar snap on for 1/4 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW bar snap on for 1/8 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW bar snap on for 3/16 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW bar snap on for 3/8 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW bar snap on for 5/16 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW C-Channel for 1/4 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying... | |
| A UHMW channel for chain, that will accomodate a maximum chain width of 1. 00" This is a fast econical way to turn an abrassive metal component into a long... | |
| A UHMW channel for chain, that will accomodate a maximum chain width of 1. 50" This is a fast econical way to turn an abrassive metal component into a long... | |
| A UHMW channel for chain, that will accomodate a maximum chain width of 2. 00" This is a fast econical way to turn an abrassive metal component into a long... | |
| A UHMW full round wearstrip for 1/2 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW full round wearstrip for 3/16 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW full round wearstrip for 5/16 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW half round wearstrip,. 406 radius for T-slot snap on. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component... | |
| A UHMW half round wearstrip,. 468 radius for T-slot snap on. This is a fast econical way to turn an abrasive metal component into a long wearing, non marring component... | |
| Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with... | |
| ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finiash. | |
| ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finish. | |
| ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing | |
| ABS sheet is generally used in thermoforming applications where good formability, and a cosmetic appearance are desired. Its impact resistance, and haircell-textured surface also make it a good choice for... | |
| ACRYLIC dp32 has a medium grain texture with a 69% light transmission and has all the same physical properties of regular acyrlic | |
| ACRYLIC p30 has a decorative stippled texture on one sides of the sheet. It provides 66% light transmission and has all the same physical properties of regular ACRYLIC. | |
| Adobe patterned ACRYLIC is made using the same methods as clear acyric only with a pattern on the surface. Beside being a decorative accent, the texutre offers a degree of... | |
| An ideal solution for conveying applications where long lengths with no seams are preferred. Product is FDA / USDA compliant | |
| Best bearing and wear NYLON product available today. Proprietary type 6 NYLON formulation produced using quadrant's monocast® process. Solid lubricant additives impart self-lubricating, high pressure/velocity and superior wear resistance characteristics. | |
| Black co-polymer polypropylene is much like homopolymer polypropylene but has an ethylene additive which slightly increases flexibility and improves impact strength (especially at low temperatures). Co-polymer polypropylen is used in... | |
| Canvas "c" grade consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material... | |
| Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. | |
| Clear acrylic cast sheets are an economical alternative to polycarbonate (PC) when extreme strength is not necessary. It is often preferred because of its moderate properties, easy handling and processing,... | |
| Clear extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet... | |
| Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet... | |
| DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers... | |
| Dupont™ VESPEL® polyimide is an extremely high temperature, creep resistant material that is often used in high heat environments where thermoplastic materials would lose their mechanical properties. | |
| Ertalyte® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (pet-p). It is manufactured from proprietary resin grades made by quadrant. It is characterized as having the best dimensional... | |
| Ertalyte® tx is an internally lubricated thermoplastic polyester providing enhanced wear and inertness over general purpose NYLON(pa) and ACETAL(pom) products. Containing uniformly dispersed solid lubricant, ertalyte® tx provides a lower... | |
| Fabback ACRYLIC mirror is made from optix continuously processed ACRYLIC sheet. Fabback has the industry's toughest protective back-coating, which protects against scratching during fabrication. Available in clear, textures and in... | |
| Fluted polypro is sturdy plastic sheeting extruded from either polypropylene. It is more durable than corrugated fiberboard, lighter in weight than wood and solid plastic sheets. Its fluted ribs support... | |
| Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose... | |
| G-10 / fr4 combines a woven glass fabric and an epoxy resin laminate (tg approximately 130°c) that contains bromine. The product provides consistent quality and good electrical properties under dry... | |
| Grey pvc is a normal impact, high corrosion resistant polyvinyl chloride sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical reisitance is necessary. | |
| Halar ectfe, a copolymer of ethylene and chlorotrifluoroethyl ene, can bring advantages to the end user when compared to other fluoropolymers. It is a very versatile polymer, available in all... | |
| HDPE cutting board is engineered for durability, low maintenance and safety. Its textured, matte surface safely holds food in place without slipping. The "natural" bright white color is favored for... | |
| High density polyethelyne sheet exhibits the properties of high impact strength, abrasion resistance, and low coefficient of friction. The material is also moisture, stain and odor resistant, and is fda... | |
| High impact styrene is used for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has... | |
| In the past stone cutters have used such materials as door skins, and cardboard to make templates for stone cutting jobs. We have eliminated the need to use inaccurate and... | |
| Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly... | |
| Interstate Plastics proudly offers their newest addition to their line of KYDEX® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX® brand material and,... | |
| Interstate Plastics proudly offers UHMW Tivar® HPV, a high performance UHMW bearing grade material — the leading no-slip material for extreme wear applications. Tivar® HPV is a dry-running... | |
| ipx advanced wear technology UHMW is an advanced, engineered polyethylene compound that has greater benefits than standard UHMW, yet still meets the astm requirements for UHMW. Available exclusively from Interstate... | |
| King StarBoard® as is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product features a special high-friction surface polymer and dot pattern to prevent slipping and... | |
| King StarBoard® is specially formulated to withstand the rigors of harsh outdoor marine environments. It is uv-stabilized to resist damage and retain its beauty, even after years of direct sunlight. | |
| King StarBoard® XL is a lighter, more economical version of the popular marine board. This 100% virgin polymer, marine-grade cellular material has an excellent surface finish. Black and white are... | |
| KYDEX® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. | |
| Ldpe is more flexible than HDPE , which makes it a good choice for prosthetic devices, most of which are either drape formed or vacuum formed. | |
| Linen "le" grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides... | |
| Machine grade polycarbonate is an engineering plastic with excellent dimensional stability and good strength and stiffness over a wide range of service temperatures. Zelux is often used for structural applications... | |
| Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability | |
| maxshielding is maxglyde's newest entry into the nuclear shielding market. maxshielding is a polyolephin product with a boron filler, making it the right choice to protect employees and patients from... | |
| Medical grade NORYL (ppe) is roduced from ge plastics NORYL® hna055 resin. This resin is an excellent material for medical devices destined for repeated exposure to autoclaving cycles. Medical grade... | |
| Modified polyethylene has more support that regular low density polyethylene while retaining the same soft comfortable feel. This feature often allows for the use of a thinner sheet to reduce... | |
| Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic -... | |
| Natural co-polymer polypropylene is much like homopolymer polypropylene but has an ethylene additive which slightly increases flexibility and improves impact strength (especially at low temperatures). Co-polymer polypropylene is used in... | |
| NATURAL PEEK ROD-GLASS-30% | |
| NORYL® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact... | |
| NYLOIL provides superior machinability, performance, and durability compared to other plastic and traditional bearing materials. Excellent for wear components like gears, sprockets and moving parts. Also availalbe in food contact... | |
| NYLOIL-fg is a self lubricating NYLON bearing material which meets the provisions of fda regulations 21 cfr, section 177. 15 (and others) and usda 3a sanitary standards 20-17 for direct... | |
| NYLON unfilled is one of the oldest and most widely used engineered mechanical plastics. Its combination of toughness, dimensional stability, wear resistance, availability, and versatility make it a natural choice... | |
| NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as... | |
| Op-3/p99 ACRYLIC sheet is an ultraviolet filtering grade of ACRYLIC sheet combined with the matte finish of our standard non glare finish. Because it filters out 98% of the harmful... | |
| Our medical grade polypro is an fda approved homopolymer polypropylene based product with exceptionally low residual stress to facilitate the fabrication of demensionally stable parts with varying cross sections. | |
| Our non glare ACRYLIC has a matte finish, non-glare surface, which minimizes reflection for glare-free viewing. It's non-glare surface makes it very popular for picture framing. . | |
| P95 ACRYLIC has a matte finish that reduces reflected light. It has excellent ink and paint retention. The perfect choice for hot-stamping, silk-screening, and vinyl sign-making. This specific product is... | |
| P95 ACRYLIC has a matte finish that reduces reflected light. It has excellent ink and paint retention. The perfect choice for hot-stamping, silk-screening, and vinyl sign-making. | |
| Paper "economy" grade is a paper-based laminate with low phenolic resin content. A non-nema economy grade, economy paper phenolic is typically hot punched for numerous low voltage electrical applications. Economy... | |
| PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited... | |
| Please Call us at 1 888 768 5759 for pricing. | |
| Polycarbonate ar sheet is an abrasion and enhanced uv-resistant sheet that offers glass like hardness coupled with the impact strength of standard polycarbonate | |
| Polycarbonate is a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material... | |
| Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy... | |
| Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. | |
| Polypropylene is a high corrosion resistant polypropylene material which exhibits excellent tensile strength and stiffness at elevated temperatures. Homopolymer polypropylene possesses excellent resistance to organic solvents and degreasing agents as... | |
| Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. | |
| PROPYLUX® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability. Features Dimensionally Stable Chemically Resistant ISO 10993 & FDA Compliant Sterilisable in... | |
| PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. | |
| Radel r5500 is a mechanical grade plastic with high thermal resistance, great resistance to common sterilisation process and excellent toughness. Also terrific mechanical properties. These properties give added safety in... | |
| Radel® r5500 colors available; bone white (nt-15), black, blue, grey, green, brown, rust, red and yellow. Custom colors available, call us for details. | |
| Recognized worldwide as the premium lining material for bulk material handling, TIVAR®® 88 is noted for its performance in promoting bulk solids flow of cohesive or non-free flowing materials due... | |
| Reprocessed UHMW is a blend of virgin and reprocessed polyethylene resulting in a cost effective alternative to virgin UHMW. Recyled blend is reprocessed UHMW and recommended for less demanding applications. | |
| Reprocessed UHMW is a blend of virgin and reprocessed polyethylene resulting in a cost effective alternative to virgin UHMW. Reprocessed UHMW is recommended for less demanding applications. Standard color is... | |
| Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing... | |
| The material is manufactured by extruding one color on the inside and a contrasting color on the outside. The layers are combined while the material is still molten. The result... | |
| The material is manufactured by extruding one color on the inside and a contrasting color on the outside. The layers are combined while the material is still molten. | |
| The minimum length for this rod is 6 feet. We have rounded the length. Please call us at 1 888 768 5759 for special length. | |
| Torlon 4301 exhibits excellent wear resistance in bearing grades and is able to endure harsh thermal, chemical and stress conditions. Due to its versatile performance capabilities and proven use in... | |
| Torlon is the highest performing, melt processable plastic. It has superior resistance to elevated temperatures. It is capable of performing under severe stress conditions at continuous temperatures to 500°f (260°c). | |
| Turcite a is a self-lubricating engineerd thermoplastic. Turcite a comes in a turquoise color and is best suited for moderate loads and speeds | |
| Turcite x is a self-lubricating engineerd thermoplastic. Turcite x comes in a red color and excels in low load, high speed applications. | |
| Udel® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345°f (174°c), and maintains its properties over a wide temperature range. Udel excels in... | |
| UHMW anti-static can move products more safely in potentially volatile environments, such as munitions plants, grain handling facilities and explosive assembly facilities (air-bags) where a spark can cause a dust... | |
| UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as... | |
| ULTEM®® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high... | |
| ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance... | |
| Unmodified type 6 NYLON offering the highest strength and hardness of the NYLON 6 grades. Mc 907 natural is fda, usda and 3a-dairy compliant. It is off-white and primarily used... | |
| Vivak is a transparent, thermoplastic sheet used widely in the point of purchase industry. Vivak is the brand and market leader for petg products. Among its advantages, vivak petg products... | |
| We provide solutions in plastic our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold... | |
| We provide solutions in plastic. Our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold... |