Interstate Plastics, Inc. Datasheets for Medical Tubing
Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications.
Medical Tubing: Learn more
| Product Name | Notes |
|---|---|
| Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. | |
| Extruded ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. | |
| Lexan is a brand name for polycarbonate a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually... |