Interstate Plastics, Inc. PVC Gray Angle 2" x 2" x 0.250"

Description
Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
Datasheet
Description
Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Gray Angle 2
Sacramento, CA, USA
PVC Gray Angle 2" x 2" x 0.250"
PVC Gray Angle 2" x 2" x 0.250"
Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability

Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability

Supplier's Site Datasheet

Technical Specifications

  Interstate Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PVC Gray Angle 2" x 2" x 0.250"
Form / Shape Bar Stock or Rod Stock
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Plastic Rods - 1970001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.94 inch (100 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details