Interstate Plastics, Inc. Datasheets for Protective Screens, Dividers and Sneeze Guards
Protective screens, dividers and sneeze guards are personal protective equipment that help reduce the spread of infectious disease.
Protective Screens, Dividers and Sneeze Guards: Learn more
| Product Name | Notes |
|---|---|
| Acrylic desktop protective shields, also known by the name portable sneeze guards, are designed to act as a physical barrier to stop the spread of germs. They have been deployed... | |
| Designed to create protected workspaces in an office environment, portable office partitions act as a physical barrier that surrounds desks, conference tables, or other working spaces. Portable office partitions consist... | |
| Hanging sneeze guards are transparent, clear sheets with two holes at the top for mounting. They can be hung from ceilings or mounted using standard tools in order to cover... | |
| Polycarbonate desktop protective shields, also known by the name portable sneeze guards, are designed to act as a physical barrier to stop the spread of germs. They have been deployed... | |
| Portable divider walls are designed to act as table dividers for cafeterias, break rooms, and restaurants. In smaller areas like these, social distancing is more difficult, or in some cases,... | |
| Portable manicure table sneeze guards allow a greater range of hand movement and protection during cosmetic beauty treatments such as manicures or pedicures. With a luxurious 6" tall x 18"... | |
| Portable office barriers are free-standing sheets for office & retail environments that act as portable sneeze guards to protect employees & customers even in environments with limited space. Each office... | |
| Sneeze guards are transparent, clear sheets that can be installed anywhere using standard tools and do not require special sneeze guard mounting hardware. Sneeze guards can prevent the spread of... | |
| Sneeze guards are transparent, clear sheets with rounded corners that can be installed using standard tools. These sheets come with 4 pre-drilled holes on the bottom for convenient and safe... | |
| Urinal dividers are 1/8" x 22" x 24" pieces of clear plastic sheet with a 90° angled 2" wide strip that have been designed to extend urinal partitions. They help... | |
| Vertical sneeze guards, also known by the name portable sneeze guards, act as a barrier to impede airborne bacteria and viruses. They come with rounded corners & two removable base... |