Interstate Plastics, Inc. Heat Stabilized Polypropylene PROPYLUX® HS2

Description
PROPYLUX® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability. Features Dimensionally Stable Chemically Resistant ISO 10993 & FDA Compliant Sterilisable in Autoclave Laser Markable Easy to Machine Physical Characteristics: Density D 1505 0.025% 0.025% Water Absorption D 570 0.90 g/cm 3 0.90 g/cm 3 Mechanical Characteristics: Tensile Strength D 638 Yield 34.7 MPa 5.04 kpsi Break 27.3 MPa 3.96 kpsi Tensile Elongation D 638 Yield 4.6% 4.6% Break 20% - 60% 20% - 60% Tensile Modulous D 638 20.1 MPa 292 kpsi Izod Impact (0.50") D 256 Notched 0.48 J/cm 0.90 ft-lbs/in Un-notched NB NB Hardness (R Scale) D 785 92 92 Thermal Characteristics: Heat Deflection Temp @ 66 psi D 648 150 302 Heat Deflection Temp @ 264 psi 696 71 160
Description
PROPYLUX® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability. Features Dimensionally Stable Chemically Resistant ISO 10993 & FDA Compliant Sterilisable in Autoclave Laser Markable Easy to Machine Physical Characteristics: Density D 1505 0.025% 0.025% Water Absorption D 570 0.90 g/cm 3 0.90 g/cm 3 Mechanical Characteristics: Tensile Strength D 638 Yield 34.7 MPa 5.04 kpsi Break 27.3 MPa 3.96 kpsi Tensile Elongation D 638 Yield 4.6% 4.6% Break 20% - 60% 20% - 60% Tensile Modulous D 638 20.1 MPa 292 kpsi Izod Impact (0.50") D 256 Notched 0.48 J/cm 0.90 ft-lbs/in Un-notched NB NB Hardness (R Scale) D 785 92 92 Thermal Characteristics: Heat Deflection Temp @ 66 psi D 648 150 302 Heat Deflection Temp @ 264 psi 696 71 160

Suppliers

Company
Product
Description
Supplier Links
Heat Stabilized Polypropylene - PROPYLUX® HS2 - Interstate Plastics, Inc.
Sacramento, CA, USA
Heat Stabilized Polypropylene
PROPYLUX® HS2
Heat Stabilized Polypropylene PROPYLUX® HS2
PROPYLUX® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability. Features Dimensionally Stable Chemically Resistant ISO 10993 & FDA Compliant Sterilisable in Autoclave Laser Markable Easy to Machine Physical Characteristics: Density D 1505 0.025% 0.025% Water Absorption D 570 0.90 g/cm 3 0.90 g/cm 3 Mechanical Characteristics: Tensile Strength D 638 Yield 34.7 MPa 5.04 kpsi Break 27.3 MPa 3.96 kpsi Tensile Elongation D 638 Yield 4.6% 4.6% Break 20% - 60% 20% - 60% Tensile Modulous D 638 20.1 MPa 292 kpsi Izod Impact (0.50") D 256 Notched 0.48 J/cm 0.90 ft-lbs/in Un-notched NB NB Hardness (R Scale) D 785 92 92 Thermal Characteristics: Heat Deflection Temp @ 66 psi D 648 150 302 Heat Deflection Temp @ 264 psi 696 71 160

PROPYLUX® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability.
Features

  • Dimensionally Stable
  • Chemically Resistant
  • ISO 10993 & FDA Compliant
  • Sterilisable in Autoclave
  • Laser Markable
  • Easy to Machine

Physical Characteristics:

DensityD 15050.025%0.025%
Water AbsorptionD 5700.90 g/cm

3

0.90 g/cm

3

Mechanical Characteristics:

Tensile StrengthD 638
Yield34.7 MPa5.04 kpsi
Break27.3 MPa3.96 kpsi
Tensile ElongationD 638
Yield4.6%4.6%
Break20% - 60%20% - 60%
Tensile ModulousD 63820.1 MPa292 kpsi
Izod Impact (0.50")D 256
Notched0.48 J/cm0.90 ft-lbs/in
Un-notchedNBNB
Hardness (R Scale)D 7859292

Thermal Characteristics:

Heat Deflection Temp @ 66 psiD 648150302
Heat Deflection Temp @ 264 psi69671160
Supplier's Site

Technical Specifications

  Interstate Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number PROPYLUX® HS2
Product Name Heat Stabilized Polypropylene
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2004-1492 - WAGO
Specs
Form / Shape Plate
Thickness 1.17 inch (29.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details