Interstate Plastics, Inc. Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. | |
| Extruded ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. | |
| Lexan is a brand name for polycarbonate a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually... | |
| Linen 'le' grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides... | |
| PTFE tubing (polytetrafluoroethy lene tubing) is manufactured from a fluoropolymer that exhibits attributes not found in other plastic materials and has the lowest coefficient of friction of any plastic, allowing... | |
| UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as... |