Interstate Plastics, Inc. Outrigger Pad - Heavy Duty 2.5"

Description
We provide solutions in plastic our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold moisture and need to be replaced more often than maxglyde pads. Steel and aluminum pads corrode, discolor and are heavy, difficult to replace and expensive to purchase and maintain. . . Lifetime replacement if you break this pad call today for engraving of your company name!.
Datasheet
Description
We provide solutions in plastic our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold moisture and need to be replaced more often than maxglyde pads. Steel and aluminum pads corrode, discolor and are heavy, difficult to replace and expensive to purchase and maintain. . . Lifetime replacement if you break this pad call today for engraving of your company name!.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outrigger Pad - Heavy Duty 2.5
Sacramento, CA, USA
Outrigger Pad - Heavy Duty 2.5"
Outrigger Pad - Heavy Duty 2.5"
We provide solutions in plastic our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold moisture and need to be replaced more often than maxglyde pads. Steel and aluminum pads corrode, discolor and are heavy, difficult to replace and expensive to purchase and maintain. . . Lifetime replacement if you break this pad call today for engraving of your company name!.

We provide solutions in plastic our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold moisture and need to be replaced more often than maxglyde pads. Steel and aluminum pads corrode, discolor and are heavy, difficult to replace and expensive to purchase and maintain. . .
Lifetime replacement if you break this pad
call today for engraving of your company name!.

Supplier's Site Datasheet

Technical Specifications

  Interstate Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Outrigger Pad - Heavy Duty 2.5"
Form / Shape Sheet or Film
Chemical System Polyethylene
Thickness 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 280-326 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.4 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PTFE flanges -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Food and Beverage
View Details
Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details