Interstate Plastics, Inc. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| 20mm Wide Slot Nozzle suitable for Leister Hot Jet. | |
| 40mm Slot Nozzle for Hand Operated Leister Triac. | |
| 5mm Tubular Nozzle for Hand Operated Leister Hot Jet S. | |
| 5mm Tubular Nozzle for Hand Operated Leister Triac and Diode. | |
| 5mm Tubular Nozzle push fit for Hand Operated Leister Triac and Diode. | |
| Extension nozzle 5 mm | |
| Small Cord Welding Nozzle for Hand Operated Leister Triac and Hot Jet S. | |
| Speed Welding Tip - 3mm suitable for Leister Triac and Hot Jet S. | |
| Speed Welding Tip - 4mm suitable for Leister Triac and Hot Jet S. | |
| Speed Welding Tip - 5.7mm suitable for Leister Triac and Hot Jet S | |
| Speed Welding Tip - 7mm suitable for Leister Triac and Hot Jet S. | |
| Tacking Nozzle | |
| Wide Slot Nozzle 1.6 inch for Hand Operated Leister GHIBLI. |