Interstate Plastics, Inc. ACETAL Sheet - 13% AF Blend

Description
DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN.
Datasheet
Description
DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACETAL Sheet - 13% AF Blend -  - Interstate Plastics, Inc.
Sacramento, CA, USA
ACETAL Sheet - 13% AF Blend
ACETAL Sheet - 13% AF Blend
DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN.

Supplier's Site Datasheet

Technical Specifications

  Interstate Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name ACETAL Sheet - 13% AF Blend
Form / Shape Sheet or Film
Chemical System Acetal or Polyoxymethylene (POM)
Thickness 0.2500 to 3 inch (6.35 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 284-330 - WAGO
Specs
Form / Shape Plate
Thickness 1.38 inch (35 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details