Interstate Plastics, Inc. NYLON Rod - Glass Filled 13%

Description
NATL NYLON ROD-GLASS-30%
Description
NATL NYLON ROD-GLASS-30%

Suppliers

Company
Product
Description
Supplier Links
NYLON Rod - Glass Filled 13% -  - Interstate Plastics, Inc.
Sacramento, CA, USA
NYLON Rod - Glass Filled 13%
NYLON Rod - Glass Filled 13%
NATL NYLON ROD-GLASS-30%

NATL NYLON ROD-GLASS-30%

Supplier's Site

Technical Specifications

  Interstate Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name NYLON Rod - Glass Filled 13%
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
ptfe for Electrical Insulation -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details