Interstate Plastics, Inc. Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| A hand groover with a sharp blade is necessary to make “U" or “V" shaped welding-rod grooves along the seam of two adjoining pieces. Hand groovers are ideal for short... | |
| A static and dust control product, the Kinetronics Anti-Static 5.5" Brush removes dust, lint and electrostatic charges from large surfaces. The Kinetronics 5.5" Anti-Static Brush is perfect for cleaning lenses,... | |
| Ergonomically designed, Leister’s 28mm Pressure Roller has loads of grip making it easier to seal welds without the need to exert excessive force. Next to manual welding equipment, the most... | |
| Ergonomically designed, Leister’s 40mm Pressure Roller has loads of grip making it easier to seal welds without the need to exert excessive force. Next to manual welding equipment, the most... | |
| Our Leister Brass Brush is used to help ensure the longevity of all Leister nozzles and accessories, used for cleaning excess dirt and debris from Leister tools after use. This... | |
| Our Leister handheld grooving tool has a myriad of applications, commonly used in doorways or to finish the ends of long seams. It’s great for areas where a power groover... | |
| Our Leister Spatula Knife features an angled quarter-moon shape allowing for more room and ease on your hand, while still laying the knife flush with the floor. | |
| Our Leister Steel Brush Nozzle Cleaner is used to help ensure the longevity of all Leister nozzles and accessories, used for cleaning excess dirt and debris from Leister tools after... | |
| The Leister Cutter is a new accessory that can be utilized in nearly all applications including roofing, flooring and industrial fabrics. The cutter includes 5 blades (3 straight-edge and 2... | |
| The Leister Seam Probe Tester for single ply roofing is essential for use when testing the weld/seal on a single ply overlap weld, ensuring that all welded seams are secure... | |
| Unique four-function tool prepares edges for buffing or flame polishing. This easy-grip tool removes saw cuts and sharp corners, bevels thick materials up to 3/8" and thin material up to... |