Interstate Plastics, Inc. Datasheets for Plastic Welding and Assembly Equipment
Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials.
Plastic Welding and Assembly Equipment: Learn more
| Product Name | Notes |
|---|---|
| Overview Even though the Leister MINOR is lightweight and compact, it is an extremely powerful blower. It is ideally suited to work with the DIODE PID and DIODE S and... | |
| Overview Named after a hot African desert wind, the Leister GHIBLI has two-step airflow switching and an adjustable temperature control, making it the idea tool for both welding and shrinking. | |
| Overview The Leister DIODE PID offers electronically regulated welding temperature and an external air supply, making it perfect for mobile installation work. Features Temperature electronically regulated and digitally displayed Electronic... | |
| Overview The Leister TRIAC AT is an intelligent and robust hot-air hand tool for plastic welding and shrinking. Built to satisfy the most demanding indoor and outdoor applications, each unit... | |
| Overview The most compact hand tool from Leister, the HOT JET S is lightweight (just 1.3 lbs) and especially suited for welding in difficult-to-reach or tight areas. With the HOT... | |
| Overview This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140°F, and offers great flexibility thanks to its extensive range of accessories. | |
| The Leister DIODE S is a handy, high-powered welding tool with an external air supply. The tool’s rotary temperature controls help to produce consistent, quality welds with every use. Features... |