Interstate Plastics, Inc. Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
| Product Name | Notes |
|---|---|
| BLACK NORYL ROD | |
| NATL NYLON ROD-GLASS-30% | |
| NATURAL MG POLYCARBONATE ROD | |
| VIRGIN PTFE ROD | |
| A UHMW angle that can be easily bolted to any metal framework. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring... | |
| A UHMW bar snap on for 1/4 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW bar snap on for 1/8 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW bar snap on for 3/16 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW bar snap on for 3/8 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW bar snap on for 5/16 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW C-Channel for 1/4 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying... | |
| A UHMW channel for chain, that will accomodate a maximum chain width of 1. 00" This is a fast econical way to turn an abrassive metal component into a long... | |
| A UHMW channel for chain, that will accomodate a maximum chain width of 1. 50" This is a fast econical way to turn an abrassive metal component into a long... | |
| A UHMW channel for chain, that will accomodate a maximum chain width of 2. 00" This is a fast econical way to turn an abrassive metal component into a long... | |
| A UHMW full round wearstrip for 1/2 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW full round wearstrip for 3/16 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW full round wearstrip for 5/16 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in... | |
| A UHMW half round wearstrip,. 406 radius for T-slot snap on. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component... | |
| A UHMW half round wearstrip,. 468 radius for T-slot snap on. This is a fast econical way to turn an abrasive metal component into a long wearing, non marring component... | |
| Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with... | |
| ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finish. | |
| ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing | |
| ABS sheet is generally used in thermoforming applications where good formability, and a cosmetic appearance are desired. Its impact resistance, and haircell-textured surface also make it a good choice for... | |
| ACRYLIC dp32 has a medium grain texture with a 69% light transmission and has all the same physical properties of regular acyrlic | |
| ACRYLIC p30 has a decorative stippled texture on one sides of the sheet. It provides 66% light transmission and has all the same physical properties of regular ACRYLIC. | |
| An ideal solution for conveying applications where long lengths with no seams are preferred. Product is FDA / USDA compliant | |
| Best bearing and wear NYLON product available today. Proprietary type 6 NYLON formulation produced using quadrant's monocast® process. Solid lubricant additives impart self-lubricating, high pressure/velocity and superior wear resistance characteristics. | |
| Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. | |
| Clear extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet... | |
| Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet... | |
| DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers... | |
| Dupont™ VESPEL® polyimide is an extremely high temperature, creep resistant material that is often used in high heat environments where thermoplastic materials would lose their mechanical properties. | |
| Ertalyte® tx is an internally lubricated thermoplastic polyester providing enhanced wear and inertness over general purpose NYLON(pa) and ACETAL(pom) products. Containing uniformly dispersed solid lubricant, ertalyte® tx provides a lower... | |
| Grey pvc is a normal impact, high corrosion resistant polyvinyl chloride sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical reisitance is necessary. | |
| High density polyethelyne sheet exhibits the properties of high impact strength, abrasion resistance, and low coefficient of friction. The material is also moisture, stain and odor resistant, and is fda... | |
| Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly... | |
| Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability | |
| Medical grade NORYL (ppe) is roduced from ge plastics NORYL® hna055 resin. This resin is an excellent material for medical devices destined for repeated exposure to autoclaving cycles. Medical grade... | |
| NATURAL PEEK ROD-GLASS-30% | |
| NYLOIL provides superior machinability, performance, and durability compared to other plastic and traditional bearing materials. Excellent for wear components like gears, sprockets and moving parts. Also availalbe in food contact... | |
| NYLOIL-fg is a self lubricating NYLON bearing material which meets the provisions of fda regulations 21 cfr, section 177. 15 (and others) and usda 3a sanitary standards 20-17 for direct... | |
| NYLON unfilled is one of the oldest and most widely used engineered mechanical plastics. Its combination of toughness, dimensional stability, wear resistance, availability, and versatility make it a natural choice... | |
| NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as... | |
| PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited... | |
| Please Call us at 1 888 768 5759 for pricing. | |
| Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. | |
| Polypropylene is a high corrosion resistant polypropylene material which exhibits excellent tensile strength and stiffness at elevated temperatures. Homopolymer polypropylene possesses excellent resistance to organic solvents and degreasing agents as... | |
| Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. | |
| PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. | |
| Radel® r5500 colors available; bone white (nt-15), black, blue, grey, green, brown, rust, red and yellow. Custom colors available, call us for details. | |
| Reprocessed UHMW is a blend of virgin and reprocessed polyethylene resulting in a cost effective alternative to virgin UHMW. Reprocessed UHMW is recommended for less demanding applications. Standard color is... | |
| The minimum length for this rod is 6 feet. We have rounded the length. Please call us at 1 888 768 5759 for special length. | |
| Torlon 4301 exhibits excellent wear resistance in bearing grades and is able to endure harsh thermal, chemical and stress conditions. Due to its versatile performance capabilities and proven use in... | |
| Torlon is the highest performing, melt processable plastic. It has superior resistance to elevated temperatures. It is capable of performing under severe stress conditions at continuous temperatures to 500°f (260°c). | |
| Turcite a is a self-lubricating engineerd thermoplastic. Turcite a comes in a turquoise color and is best suited for moderate loads and speeds | |
| Turcite x is a self-lubricating engineerd thermoplastic. Turcite x comes in a red color and excels in low load, high speed applications. | |
| Udel® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345°f (174°c), and maintains its properties over a wide temperature range. Udel excels in... | |
| UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as... | |
| ULTEM®® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high... | |
| ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance... | |
| Unmodified type 6 NYLON offering the highest strength and hardness of the NYLON 6 grades. Mc 907 natural is fda, usda and 3a-dairy compliant. It is off-white and primarily used... |