Interstate Plastics, Inc. Outrigger Pad - Heavy Duty 1.5"

Description
We provide solutions in plastic. Our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold moisture and need to be replaced more often than maxglyde pads. Steel and aluminum pads corrode, discolor and are heavy, difficult to replace and expensive to purchase and maintain. . . Lifetime replacement if you break this pad call today for engraving of your company name!.
Datasheet
Description
We provide solutions in plastic. Our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold moisture and need to be replaced more often than maxglyde pads. Steel and aluminum pads corrode, discolor and are heavy, difficult to replace and expensive to purchase and maintain. . . Lifetime replacement if you break this pad call today for engraving of your company name!.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outrigger Pad - Heavy Duty 1.5
Sacramento, CA, USA
Outrigger Pad - Heavy Duty 1.5"
Outrigger Pad - Heavy Duty 1.5"
We provide solutions in plastic. Our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold moisture and need to be replaced more often than maxglyde pads. Steel and aluminum pads corrode, discolor and are heavy, difficult to replace and expensive to purchase and maintain. . . Lifetime replacement if you break this pad call today for engraving of your company name!.

We provide solutions in plastic. Our maxglyde line of outrigger and jack pads will exceed your requirements. Outrigger pads made from plywood tend to splinter, can rot over time, hold moisture and need to be replaced more often than maxglyde pads. Steel and aluminum pads corrode, discolor and are heavy, difficult to replace and expensive to purchase and maintain. . .
Lifetime replacement if you break this pad
call today for engraving of your company name!.

Supplier's Site Datasheet

Technical Specifications

  Interstate Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Outrigger Pad - Heavy Duty 1.5"
Form / Shape Sheet or Film
Chemical System Polyethylene
Thickness 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Plastic Sheets - 2035348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbp
Thickness 0.2362 inch (6 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details