Interstate Plastics, Inc. ULTEM® Rod - Glass 30%

Description
ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance character. It also performs well continuously to 340°f (171°c) and is ideal for high strength and/or high heat applications.
Description
ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance character. It also performs well continuously to 340°f (171°c) and is ideal for high strength and/or high heat applications.

Suppliers

Company
Product
Description
Supplier Links
ULTEM® Rod - Glass 30% -  - Interstate Plastics, Inc.
Sacramento, CA, USA
ULTEM® Rod - Glass 30%
ULTEM® Rod - Glass 30%
ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance character. It also performs well continuously to 340°f (171°c) and is ideal for high strength and/or high heat applications.

ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance character. It also performs well continuously to 340°f (171°c) and is ideal for high strength and/or high heat applications.

Supplier's Site

Technical Specifications

  Interstate Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name ULTEM® Rod - Glass 30%
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
STAYSTIK ® 682 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details