Interstate Plastics, Inc. Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| Brillianize is specially formulated to clean, preserve and protect plastic surfaces. Use on acrylic, glass, Formica®, Lexan®, Lucite®, Plexiglas®, stainless steel, chrome, bright metal and all hard shiny surfaces. 100%... | |
| Heavy Scratch Remover Restore older, deeply damaged acrylic and plastic fixtures with this highly effective, scratch-removing formula. Use when damage is too severe to be restored with NOVUS No. 2... | |
| Novus 1 Plastic Clean & Shine-8oz pump Gently cleans without scratching and leaves a smooth finish that resists finger marks and fogging. Silicone based formula. Features Gently cleans all plastics... | |
| Remove fine scratches and polish edges from plastic surfaces with this conveniently packaged kit. Each kit contains a 4" diameter sewn cloth buffing wheel and a 2oz stick of buffing... | |
| Removes fine scratches, haziness and abrasions from most plastics. With repeated use, NOVUS No. 2 restores faded and discolored plastics. Features Removes the damage instead of filling it in Buffs... | |
| This handy kit has all you need to prepare edges of acrylic and other plastic material for gluing, to repair surface scratches, and to polish surfaces. Kit contains 1/2-oz each... |