Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a structure from the elements and from damaging uv radiation.
| Interstate Plastics, Inc. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | Polycarbonate Twinwall - Clear |
| Form / Shape | Sheet or Film |
| Chemical System | Polycarbonate |
| Thickness | 0.2360 to 0.6300 inch (5.99 to 16 mm) |
| Width / O.D. | 48 inch (1219 mm) |