Interstate Plastics, Inc. PTFE Rod - Glass - 25%

Description
Please Call us at 1 888 768 5759 for pricing.
Description
Please Call us at 1 888 768 5759 for pricing.

Suppliers

Company
Product
Description
Supplier Links
PTFE Rod - Glass - 25% -  - Interstate Plastics, Inc.
Sacramento, CA, USA
PTFE Rod - Glass - 25%
PTFE Rod - Glass - 25%
Please Call us at 1 888 768 5759 for pricing.

Please Call us at 1 888 768 5759 for pricing.

Supplier's Site

Technical Specifications

  Interstate Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PTFE Rod - Glass - 25%
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
XtraForm 2D Gloss & Antiglare -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details