SensoPart Datasheets for Time of Flight Optical Sensors
Time of flight optical sensors determine displacement and distance by measuring the time it takes light to travel from the instrument to a target and back.
Time of Flight Optical Sensors: Learn more
| Product Name | Notes |
|---|---|
| Distance sensors for all operating ranges Triangulation for close range The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help... | |
| Measurement range: 0 … 6 m Wide detection cone 2x2 detection zones 1 input 2 PNP outputs RS485 interface Detection zone adjustable externally Reliable suppression of foreign objects (girders, pillars)... | |
| Sensor with large range for anticollision and positioning applications 4 distance positions with 2 switching outputs, adjustable via window function Q2 can be switched to Q1 as antivalent output, e.g. | |
| Sensor with large range for anticollision and positioning applications High flexibility thanks to adjustable analogue characteristic (QA) 4 distance positions with 2 switching outputs, adjustable via window function... |