SENSOR, PNP, NO/NC; Sensing Range Max:300mm; Sensor Output1:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; External Depth:17mm; External Length / Height:50mm; External Width:50mm; Frequency Response Max:1kHz; IP / NEMA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 70C8492 |
| Product Name | Sensor, Pnp, No/nc; Sensing Range Max Sensopart |
| Operation Distance | 11.81 inch (300 mm) |