SensoPart Diffuse laser sensor with background suppression FT 10-RLH-PS-E4

Description
Scanning range 70 mm, adjustable with teach-in Ultra-small and robust housing Laser, red light 655 nm Laser class 1 Easy & flexible mounting (drill hole or dovetail) External teach/key lock
Description
Scanning range 70 mm, adjustable with teach-in Ultra-small and robust housing Laser, red light 655 nm Laser class 1 Easy & flexible mounting (drill hole or dovetail) External teach/key lock

Suppliers

Company
Product
Description
Supplier Links
Diffuse laser sensor with background suppression - FT 10-RLH-PS-E4 - SensoPart
Bingham Farms, MI, United States
Diffuse laser sensor with background suppression
FT 10-RLH-PS-E4
Diffuse laser sensor with background suppression FT 10-RLH-PS-E4
Scanning range 70 mm, adjustable with teach-in Ultra-small and robust housing Laser, red light 655 nm Laser class 1 Easy & flexible mounting (drill hole or dovetail) External teach/key lock
  • Scanning range 70 mm, adjustable with teach-in
  • Ultra-small and robust housing
  • Laser, red light 655 nm
  • Laser class 1
  • Easy & flexible mounting (drill hole or dovetail)
  • External teach/key lock
Supplier's Site

Technical Specifications

  SensoPart
Product Category Photoelectric Sensors
Product Number FT 10-RLH-PS-E4
Product Name Diffuse laser sensor with background suppression
Operation Distance 0.2362 to 2.76 inch (6 to 70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1016934-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
2 suppliers
RightSight Photosensor - 42EF-G1MPA-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Electrical Connection 4-pin Pico QD on 152mm (6in) pigtail
Width 8.03 inch (204 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers