FG 80-I-PSM3 -- OPTICAL WINDOWS
SensoPart
Optical windows
FG 80-I-PSM3
Description
Ideally suited for monitoring ejection
Active zone 40, 80 or 120 mm
Dynamic evaluation
Adjustable output signal duration 10 … 300 ms
Description
Ideally suited for monitoring ejection
Active zone 40, 80 or 120 mm
Dynamic evaluation
Adjustable output signal duration 10 … 300 ms
Suppliers
Ideally suited for monitoring ejection
Active zone 40, 80 or 120 mm
Dynamic evaluation
Adjustable output signal duration 10 … 300 ms
- Ideally suited for monitoring ejection
- Active zone 40, 80 or 120 mm
- Dynamic evaluation
- Adjustable output signal duration 10 … 300 ms
Supplier's Site
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
FG 80-I-PSM3 |
|
Product Name
|
Optical windows |
|
Operating Temperature
|
14 to 131 F (-10 to 55 C)
|
Unlock Full Specs
to access all available technical data