SensoPart Datasheets for Vision Sensors

Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.


Vision Sensors: Learn more

Product Name Notes
The BLOB detector detects even small differences between objects Typical VISOR® Object Objects that sometimes appear in unexpected positions and have complex shapes and details – classic switching sensors...
The VISOR® Allround is a real multi-talent among vision sensors. In the allround version, the device combines the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper,...
The VISOR® Solar detects the wafer position with an accuracy of ± 50 μm and registers any damage in the same step. Typical VISOR® Solar SensoPart has expanded...
Typical VISOR® Robotic Expectations of today’s robotics solutions are steadily rising in the context of Industry 4.0, paired with a simultaneous desire for greater ease-of-use. And this is precisely...
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR® Code Reader The VISOR® Code Reader from...
Applications Detecting objects Measurement Counting 255 jobs with 255 detectors each Alignment x/y and orientation Pattern matching / Contour: Teach-in and recognition of patterns and contours Calliper: Measurement of the...
Applications Detecting objects Measurement Counting 255 jobs with 255 detectors each Alignment x/y and orientation Pattern matching / Contour: Teach-in and recognition of patterns and contours Calliper: Measurement...
Applications Detecting objects Measurement Identification Positioning Counting 255 jobs with 255 detectors each Alignment x/y and orientation Pattern matching / Contour: Teach-in and recognition of patterns and contours Calliper...
Applications Identification max. 255 Jobs with 255 detectors each Barcode: reading 1D bar codes, EAN, UPC, RSS, 2/5 Interleaved, 2/5 Industrial, Code 32, Code 39, Code 93, Code 128, GS1,...
Applications Object detection Measurement Identification Positioning 255 Jobs with 255 detectors each Position tracking X/Y and orientation Pattern matching, Contour, Contour 3D, Target Mark 3D: teach-in and detection of patterns,...
Applications Object detection Measurement Identification Positioning 255 Jobs with 255 detectors each Position tracking X/Y and orientation Pattern matching, Contour, Target Mark 3D: teach-in and detection of patterns, contours and...
Applications Object detection Measurement Identification Positioning Approach of robots through depth information 255 Jobs with 255 detectors each Position tracking X/Y and orientation Pattern matching, Contour, Target Mark 3D: teach-in...
VISOR® V20 Allround 255 jobs with 255 detektors each Multishot Alignment 10 types of detectors C-Mount 10 IO channels Encoder input, interface to IO-Box RS422, RS232, Ethernet, EtherNet/IP, PROFINET...
VISOR® V20 Allround 255 jobs with 255 detektors each Multishot Alignment 10 types of detectors Focal length 12mm 10 IO channels Encoder inp, interface to IO-Box RS422, RS232, Ethernet,...
VISOR® V20 Code Reader, Advanced, Megapixel Chip For OCR, 1D / 2D Codes and object detection Max. 255 jobs with 255 detectors each Alignment Multiple different code types with...
VISOR® V20 Object sensor, Advanced Max. 255 jobs with 255 detectors each Alignment 7 types of detectors C-Mount 10 IO channels Encoder input, interface IO-BOX RS422, RS232, Ethernet, EtherNet/IP,...
VISOR® V20 Object sensor, Advanced Max. 255 jobs with 255 detectors each Alignment 7 types of detectors Focal length 12mm 10 IO channels Encoder inp, interface IO-BOX RS422, RS232,...
VISOR® V20 Robotic Color 1,3 MP color Calibration methods Free space check for gripper Z-offset Gripper correction 255 jobs with 255 detectors each 7 detectors RS422, RS232, Ethernet, EtherNet/IP,...
VISOR® V20 Robotic Color 1,3 MP color Calibration methods Free space check for gripper Z-offset Gripper correction 255 jobs with each 255 detectors 7 detectors RS422, RS232, Ethernet, EtherNet/IP,...
VISOR® V20 Robotic 1,3 MP Calibration methods Free space check for gripper Z-offset Gripper correction 255 jobs with each 255 detectors 7 detectors RS422, RS232, Ethernet, EtherNet/IP, PROFINET C-mount...
VISOR® V20 Robotic 1,3 MP Calibration methods Free space check for gripper Z-offset Gripper correction 255 jobs with each 255 detectors 7 detectors RS422, RS232, Ethernet, EtherNet/IP, PROFINET Focal...
VISOR® V20 Solar sensor, Advanced, for wafer inspection, busbar detection, megapixel chip Max. 255 jobs with 255 detectors each Alignment 7 types of detectors C-Mount 10 IO channels Encoder...
VISOR® V20 Solar sensor, Advanced, for wafer inspection, busbar detection, megapixel chip Max. 255 jobs with 255 detectors each Alignment 7 types of detectors Focal length 12 mm 10...