SensoPart Through-beam laser sensor FLE 18W

Description
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve
Description
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve

Suppliers

Company
Product
Description
Supplier Links
Through-beam laser sensor - FLE 18W - SensoPart
Bingham Farms, MI, United States
Through-beam laser sensor
FLE 18W
Through-beam laser sensor FLE 18W
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve
  • Operating range: 50 m
  • Red light laser, 650 nm
  • Transmitter beam can be focused according to application
  • Accuracy adjustable via beam spot size
  • Smallest detectable part: 0.03 mm
  • Switching frequency, 6000 Hz
  • Metal M18 threaded sleeve
Supplier's Site

Technical Specifications

  SensoPart
Product Category Photoelectric Sensors
Product Number FLE 18W
Product Name Through-beam laser sensor
Operation Distance 0.0 to 1969 inch (0.0 to 50000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
ANSI Street Lighting Photocells - 2393866-1 - TE Connectivity
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1018587-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Beam Type Visible
View Details
Photoelectric - 373818 - Radwell International
Allen-Bradley / Rockwell Automation
View Details