SensoPart Datasheets for Smart Cameras
Smart cameras are stand-alone camera systems that contain an image sensor, integrated processor, and communication interface. They can be programmed for machine vision, security, and other imaging applications.
Smart Cameras: Learn more
| Product Name | Notes |
|---|---|
| The BLOB detector detects even small differences between objects Typical VISOR® Object Objects that sometimes appear in unexpected positions and have complex shapes and details – classic switching sensors... | |
| The VISOR® Allround is a real multi-talent among vision sensors. In the allround version, the device combines the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper,... | |
| The VISOR® Solar detects the wafer position with an accuracy of ± 50 μm and registers any damage in the same step. Typical VISOR® Solar SensoPart has expanded... | |
| Typical VISOR® Robotic Expectations of today’s robotics solutions are steadily rising in the context of Industry 4.0, paired with a simultaneous desire for greater ease-of-use. And this is precisely... | |
| Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR® Code Reader The VISOR® Code Reader from... | |
| Applications Detecting objects Measurement Counting 255 jobs with 255 detectors each Alignment x/y and orientation Pattern matching / Contour: Teach-in and recognition of patterns and contours Calliper: Measurement of the... | |
| Applications Detecting objects Measurement Counting 255 jobs with 255 detectors each Alignment x/y and orientation Pattern matching / Contour: Teach-in and recognition of patterns and contours Calliper: Measurement... | |
| Applications Detecting objects Measurement Identification Positioning Counting 255 jobs with 255 detectors each Alignment x/y and orientation Pattern matching / Contour: Teach-in and recognition of patterns and contours Calliper... | |
| Applications Identification max. 255 Jobs with 255 detectors each Barcode: reading 1D bar codes, EAN, UPC, RSS, 2/5 Interleaved, 2/5 Industrial, Code 32, Code 39, Code 93, Code 128, GS1,... | |
| Applications Object detection Measurement Identification Positioning 255 Jobs with 255 detectors each Position tracking X/Y and orientation Pattern matching, Contour, Contour 3D, Target Mark 3D: teach-in and detection of patterns,... | |
| Applications Object detection Measurement Identification Positioning 255 Jobs with 255 detectors each Position tracking X/Y and orientation Pattern matching, Contour, Target Mark 3D: teach-in and detection of patterns, contours and... | |
| Applications Object detection Measurement Identification Positioning Approach of robots through depth information 255 Jobs with 255 detectors each Position tracking X/Y and orientation Pattern matching, Contour, Target Mark 3D: teach-in... | |
| VISOR® V20 Allround 255 jobs with 255 detektors each Multishot Alignment 10 types of detectors C-Mount 10 IO channels Encoder input, interface to IO-Box RS422, RS232, Ethernet, EtherNet/IP, PROFINET... | |
| VISOR® V20 Allround 255 jobs with 255 detektors each Multishot Alignment 10 types of detectors Focal length 12mm 10 IO channels Encoder inp, interface to IO-Box RS422, RS232, Ethernet,... | |
| VISOR® V20 Code Reader, Advanced, Megapixel Chip For OCR, 1D / 2D Codes and object detection Max. 255 jobs with 255 detectors each Alignment Multiple different code types with... | |
| VISOR® V20 Object sensor, Advanced Max. 255 jobs with 255 detectors each Alignment 7 types of detectors C-Mount 10 IO channels Encoder input, interface IO-BOX RS422, RS232, Ethernet, EtherNet/IP,... | |
| VISOR® V20 Object sensor, Advanced Max. 255 jobs with 255 detectors each Alignment 7 types of detectors Focal length 12mm 10 IO channels Encoder inp, interface IO-BOX RS422, RS232,... | |
| VISOR® V20 Robotic Color 1,3 MP color Calibration methods Free space check for gripper Z-offset Gripper correction 255 jobs with 255 detectors each 7 detectors RS422, RS232, Ethernet, EtherNet/IP,... | |
| VISOR® V20 Robotic Color 1,3 MP color Calibration methods Free space check for gripper Z-offset Gripper correction 255 jobs with each 255 detectors 7 detectors RS422, RS232, Ethernet, EtherNet/IP,... | |
| VISOR® V20 Robotic 1,3 MP Calibration methods Free space check for gripper Z-offset Gripper correction 255 jobs with each 255 detectors 7 detectors RS422, RS232, Ethernet, EtherNet/IP, PROFINET C-mount... | |
| VISOR® V20 Robotic 1,3 MP Calibration methods Free space check for gripper Z-offset Gripper correction 255 jobs with each 255 detectors 7 detectors RS422, RS232, Ethernet, EtherNet/IP, PROFINET Focal... | |
| VISOR® V20 Solar sensor, Advanced, for wafer inspection, busbar detection, megapixel chip Max. 255 jobs with 255 detectors each Alignment 7 types of detectors C-Mount 10 IO channels Encoder... | |
| VISOR® V20 Solar sensor, Advanced, for wafer inspection, busbar detection, megapixel chip Max. 255 jobs with 255 detectors each Alignment 7 types of detectors Focal length 12 mm 10... |