SensoPart Proximity Switch FT 18 R-PSL4

Description
PROXIMITY SWITCH, M12, RED LIGHT, PNP, RANGE 0-600MM, PLUG M 12 X 1, 4 PINS. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, M12, RED LIGHT, PNP, RANGE 0-600MM, PLUG M 12 X 1, 4 PINS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 199849267 - Radwell International
Willingboro, NJ, United States
Proximity Switch
199849267
Proximity Switch 199849267
PROXIMITY SWITCH, M12, RED LIGHT, PNP, RANGE 0-600MM, PLUG M 12 X 1, 4 PINS. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, M12, RED LIGHT, PNP, RANGE 0-600MM, PLUG M 12 X 1, 4 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 199849267
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-10 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details