SensoPart Datasheets for Ultrasonic Linear Position Sensors and Switches

Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing.
Ultrasonic Linear Position Sensors and Switches: Learn more

Product Name Notes
Automatic selection to current or voltage output Easy pre-setting of sensor via digital display – sensor immediately ready for operation Synchronisation of up to 10 devices in restricted spaces Additional...
Detection regardless of object colour and surface Compact miniature housing for use when machine space is limited Synchronisation input – simultaneous operation of several sensors in highly limited spaces Analogue...
Ideal for monitoring the filling levels of liquids such as fats and oils Automatic selection to current or voltage output Easy pre-setting of sensor via digital display – sensor immediately...
Long operating scanning distance of 800 mm Robust M18 metal housing for harsh operating conditions Analogue output: 4 … 20 mA Rising / falling output characteristic adjustable
Long scanning distance of 700 mm with small and compact housings Analogue output: 0 … 10 V or 4 … 20 mA Ideal for monitoring filling levels, e.g. of liquids...
Long scanning range of 6 m Automatic selection to current or voltage output Easy pre-setting of sensor via digital display – sensor immediately ready for operation Synchronisation of up to...
Robust M12 metal housing for harsh operating conditions Analogue output: 4 … 20 mA Simple sensor adjustment via control input
Robust M18 metal housing for harsh operating conditions Detection regardless of object colour and surface Analogue output: 4 … 20 mA Rising/falling output characteristic adjustable