FS 18 RL-L4 -- THROUGH-BEAM LASER SENSOR
SensoPart
Through-beam laser sensor
FS 18 RL-L4
Description
Operating range: 50 m
Small housings
Red light laser, 650 nm
Control line for setting of 3 sensitivity levels
Test input
Description
Operating range: 50 m
Small housings
Red light laser, 650 nm
Control line for setting of 3 sensitivity levels
Test input
Suppliers
Operating range: 50 m
Small housings
Red light laser, 650 nm
Control line for setting of 3 sensitivity levels
Test input
- Operating range: 50 m
- Small housings
- Red light laser, 650 nm
- Control line for setting of 3 sensitivity levels
- Test input
Supplier's Site
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
FS 18 RL-L4 |
|
Product Name
|
Through-beam laser sensor |
|
Operation Distance
|
0.0 to 1969 inch (0.0 to 50000 mm)
|
Unlock Full Specs
to access all available technical data