SensoPart Through-beam laser sensor FLE 18-L4

Description
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve
Description
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve

Suppliers

Company
Product
Description
Supplier Links
Through-beam laser sensor - FLE 18-L4 - SensoPart
Bingham Farms, MI, United States
Through-beam laser sensor
FLE 18-L4
Through-beam laser sensor FLE 18-L4
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve
  • Operating range: 50 m
  • Red light laser, 650 nm
  • Transmitter beam can be focused according to application
  • Accuracy adjustable via beam spot size
  • Smallest detectable part: 0.03 mm
  • Switching frequency, 6000 Hz
  • Metal M18 threaded sleeve
Supplier's Site
Photoelectric - 60369334 - Radwell International
Willingboro, NJ, United States
Photoelectric
60369334
Photoelectric 60369334
FIBER-OPTIC AMPLIFIER, BARREL, RECEIVER, 50M, PNP N.O./N.C., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY

FIBER-OPTIC AMPLIFIER, BARREL, RECEIVER, 50M, PNP N.O./N.C., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  SensoPart Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number FLE 18-L4 60369334
Product Name Through-beam laser sensor Photoelectric
Operation Distance 0.0 to 1969 inch (0.0 to 50000 mm)
Unlock Full Specs
to access all available technical data