SensoPart Inductive sensors IS 33-52

Description
Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high pressure or contamination), which makes them interesting for numerous industrial applications. They are mainly used wherever the detection of uniform movements is involved – for example as proximity switches for determining the position of moving machine parts such as saddles or hydraulic cylinders, for measuring rotary speeds on vehicle crankshafts, or as pulse generators for motor ignition. Read more Inductive sensors are extremely precise due to their high repeatability levels. Their simple design and uncomplicated commissioning ensure minimal downtimes. Communication via IO-Link 1.1 enables to parameterize these sensors individually and to teach-in SmartFunctions. With these functions, an optimum adaptation to the application requirements is achieved, which was previously only possible with significantly higher costs. Sensor diagnostic data such as switching cycles or sensor tempe-rature can be read out comfortably. This significantly increases the field of applications as well as the sensor reliability. Whether in robotics, in assembly and handling, in factory automation or mechanical engineering: inductive sensors from SensoPart are reliable, require no maintenance, and offer versatile use thanks to the numerous housings and sizes available. close
Description
Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high pressure or contamination), which makes them interesting for numerous industrial applications. They are mainly used wherever the detection of uniform movements is involved – for example as proximity switches for determining the position of moving machine parts such as saddles or hydraulic cylinders, for measuring rotary speeds on vehicle crankshafts, or as pulse generators for motor ignition. Read more Inductive sensors are extremely precise due to their high repeatability levels. Their simple design and uncomplicated commissioning ensure minimal downtimes. Communication via IO-Link 1.1 enables to parameterize these sensors individually and to teach-in SmartFunctions. With these functions, an optimum adaptation to the application requirements is achieved, which was previously only possible with significantly higher costs. Sensor diagnostic data such as switching cycles or sensor tempe-rature can be read out comfortably. This significantly increases the field of applications as well as the sensor reliability. Whether in robotics, in assembly and handling, in factory automation or mechanical engineering: inductive sensors from SensoPart are reliable, require no maintenance, and offer versatile use thanks to the numerous housings and sizes available. close

Suppliers

Company
Product
Description
Supplier Links
Inductive sensors - IS 33-52 - SensoPart
Bingham Farms, MI, United States
Inductive sensors
IS 33-52
Inductive sensors IS 33-52
Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high pressure or contamination), which makes them interesting for numerous industrial applications. They are mainly used wherever the detection of uniform movements is involved – for example as proximity switches for determining the position of moving machine parts such as saddles or hydraulic cylinders, for measuring rotary speeds on vehicle crankshafts, or as pulse generators for motor ignition. Read more Inductive sensors are extremely precise due to their high repeatability levels. Their simple design and uncomplicated commissioning ensure minimal downtimes. Communication via IO-Link 1.1 enables to parameterize these sensors individually and to teach-in SmartFunctions. With these functions, an optimum adaptation to the application requirements is achieved, which was previously only possible with significantly higher costs. Sensor diagnostic data such as switching cycles or sensor tempe-rature can be read out comfortably. This significantly increases the field of applications as well as the sensor reliability. Whether in robotics, in assembly and handling, in factory automation or mechanical engineering: inductive sensors from SensoPart are reliable, require no maintenance, and offer versatile use thanks to the numerous housings and sizes available. close

Typical inductive sensors


Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high pressure or contamination), which makes them interesting for numerous industrial applications. They are mainly used wherever the detection of uniform movements is involved – for example as proximity switches for determining the position of moving machine parts such as saddles or hydraulic cylinders, for measuring rotary speeds on vehicle crankshafts, or as pulse generators for motor ignition.

Read more


Inductive sensors are extremely precise due to their high repeatability levels. Their simple design and uncomplicated commissioning ensure minimal downtimes.

Communication via IO-Link 1.1 enables to parameterize these sensors individually and to teach-in SmartFunctions. With these functions, an optimum adaptation to the application requirements is achieved, which was previously only possible with significantly higher costs. Sensor diagnostic data such as switching cycles or sensor tempe-rature can be read out comfortably. This significantly increases the field of applications as well as the sensor reliability.

Whether in robotics, in assembly and handling, in factory automation or mechanical engineering: inductive sensors from SensoPart are reliable, require no maintenance, and offer versatile use thanks to the numerous housings and sizes available.

close

Supplier's Site

Technical Specifications

  SensoPart
Product Category Proximity Sensors
Product Number IS 33-52
Product Name Inductive sensors
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001768-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093540 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details