SensoPart Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Product Name Notes
Typical F 04/05/12/18/30 Sensors in barrel type housings have several special aspects compared to those with cubic housings. They are not only particularly robust but also, thanks to their integrated...
Typical F 10 The sensors of the F 10 series, available as LED and laser versions, form one of the most comprehensive series on the market in sub-miniature housings.
• Precise small part detection even at long scanning distances of up to 300 mm Very small, easily visible laser light spot Precisely adjustable background suppression High switching frequency of...
Adjustable background suppression up to scanning distance 70 mm Static or dynamic teach-in via teach-in button and control line Button lock via control input N.O./N.C. switching via teach-in button and...
Adjustable background suppression Dynamic teach-in via button / control line without machine stoppage Lockable Teach-in button
Alignment indicator and easily visible light spot for simple alignment of the through-beam system Test input to check sensor pair function Sensor adjustment via teach-in and control input Plug and...
Auto-Detect photoelectric retro-reflective sensor with real PNP and real NPN functions Particularly suitable for short-range applications Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable...
Auto-detect retroreflective photoelectric sensor with real PNP and real NPN functions Particularly suitable for short-range applications Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable...
Autocollimation principle for maximum precision even at long ranges No blind zone – detection from range of 0 mm Particularly suitable for detecting the smallest of objects High switching frequency...
Autocollimation principle for maximum precision even at long ranges No blind zone – detection from range of 0 mm Simple alignment thanks to easily visible light spot Plug connector rotatable...
Autocollimation principle: reliable and precise detection from a range of 0 mm Precise detection, even through narrow openings and drilled holes Compact miniature housings for installation in the smallest of...
Detects even semi-transparent labels on carrier material Non-distorting and robust metal housing with cable or M8 plug Design with small arm adapted to label dispenser Easy adjustment via teach-in button...
Differentiates between even the slightest of grey value differences Sensor settings via teach-in and control input Durable laser printing Very small, easily visible laser light spot Wide range of variants...
Differentiates between even the slightest of grey value differences Sensor settings via teach-in and control input Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable...
Differentiation of even the slightest of grey value differences Sensor adjustment via teach-in and control input Simple alignment thanks to easily visible light spot Plug and cable connection rotatable
Differentiation of even the slightest of grey value differences Sensor adjustment via teach-in and control input Very small, easily visible laser light spot Plug and cable connection rotatable
Economical solution for numerous applications Long range of up to 10 m Simple adjustment via potentiometer 2 through holes as additional mounting possibility
Economical solution for numerous applications Range of up to 3.0 m Variants with angled light exit Polarisation filter for reliable detection of highly reflective surfaces Simple adjustment via potentiometer 2...
Economical solution for numerous applications Scanning distance of up to 800 mm, adjustable via potentiometer Red light or infrared • Variants with angled light exit Simple adjustment via potentiometer 2...
Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable laser printing
Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Suitable for a wide variety of different reflectors Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc...
Fast switching output for precise switching behavior and parallel IO-Link communication for quick format changes and diagnostic data Reliable small-part detection over the entire operating range from a size of...
Fibre-optic sensor for the adaptation of a wide variety of fiber-optic cables DIN-rail mounting No mutual interference thanks to automatic communication Simple operation via electronic Teach-in button or control line...
Fibre-optic sensor for the adaptation of a wide variety of fiber-optic cables Very user-friendly thanks to combination of display and teach-in Several operating modes for individual adaptation to the application...
Fine, parallel light beam Small part detection to 0.2 mm at a max. distance of 1 m Simple installation thanks to standard M12 metal thread Control line for setting of...
For detection tasks with all object surfaces at high scanning distances Reliable object detection even with tilted objects and with bright, highly reflective or shiny backgrounds Compact housing for an...
Fork widths: 30 … 120 mm Small part detection from 0.2 mm Robust metal plug connection Sensor adjustment via teach-in and control input Versatile mounting possibilities N.O./N.C. switchable
Ideal for drill breakage control Air tube prevents malfunction Easily visible and focusable laser light spot Minimum detectable drill 1 mm High switching frequency, 6000 Hz
Ideally suited for monitoring ejection Active zone 40, 80 or 120 mm Dynamic evaluation Adjustable output signal duration 10 … 300 ms
Long range combined with precise laser light spot for extremely accurate small-part detection High switching frequency for the reliable detection of even the most rapid processes Sensor adjustment via teach-in...
Long range of 6 m Precise background suppression through time-of-flight technology Reliable operation even with highly reflective and glossy backgrounds Simple alignment via integrated pilot laser
Long range with small and compact housings Test input for checking sensor pair function Very small, easily visible laser light spot Sensor settings via teach-in and control input Robust glass-fibre-reinforc...
Long scanning distance of 1 m combined with extremely accurate small-part detection Precisely adjustable background suppression – reliable operation even with highly reflective and glossy backgrounds Very small, easily visible...
Long scanning distance of 1.2 m BlueLight technology with precisely adjustable background suppression – reliable operation even with highly reflective and glossy backgrounds Precise scanning distance adjustment by means of...
Long scanning distance of 1.20 m Precisely adjustable background suppression – reliable operation even with highly reflective and glossy backgrounds Reliable suppression of ambient light, such as sunlight and halogen...
Long scanning distance of 600 mm Precisely adjustable background suppression Simple scanning distance adjustment thanks to indicator scale Optional contamination output
Miniature sensor with BlueLight technology and high-precision, fixed background suppression Reliable switching behaviour with strongly light-absorbing and highly transparent objects Functions reliably without reflector - even with critical object surfaces...
Miniature sensor with BlueLight technology and precisely adjustable background suppression Reliable switching with strongly light absorbing and shiny objects Reliable operation even with highly reflective backgrounds thanks to SensoPart ASIC...
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency,...
Operating range: 50 m Small housings Red light laser, 650 nm Control line for setting of 3 sensitivity levels Test input
Our bestseller: ideal for the most diverse applications Red light, infrared Scanning distance dependant on fibre-optic cable Fibre-optic cable adaptable N.O./N.C. selectable Contamination indicator / output M30 metal threaded sleeve...
Particularly suitable for detecting the smallest of objects Precisely adjustable background suppression Simple scanning distance adjustment thanks to indicator scale High switching frequency of 2500 Hz
Particularly suitable for short-range applications Suitable for a wide variety of different reflectors Very small, easily visible laser light spot Sensor settings via teach-in and control input Robust glass-fibre-reinforc ed...
Particularly suitable for the detection of the smallest of objects – smallest detectable part < 2 mm Bright, precise laser light spot in Laser Class 1 Suitable for a wide...
Precise fixed background suppression Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings IO-Link...
Precisely adjustable background suppression Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings
Precisely adjustable background suppression Long scanning distance of 400 mm with small and compact housings Reliable operation even with highly reflective backgrounds, thanks to SensoPart ASIC technology Simple alignment thanks...
Precisely adjustable background suppression Reliable switching despite differing object colors and surfaces Simple alignment thanks to easily visible light spot Plug and cable connection rotatable
Precisely adjustable background suppression Reliable switching despite varying object colours and surfaces Reliable operation even with highly reflective backgrounds, thanks to SensoPart ASIC technology Particularly suitable for the detection of...
Precisely adjustable background suppression Reliable switching despite varying object colours and surfaces Reliable operation even with highly reflective backgrounds, thanks to SensoPart ASIC technology Simple alignment thanks to easily visible...
Precisely adjustable background suppression Simple scanning distance adjustment thanks to indicator scale Optional contamination output Plug connector rotatable
Precisely adjustable background suppression Simple scanning distance adjustment thanks to indicator scale Plug connector rotatable
Reliable recognition of transparent objects regardless of their shape Autokollimation principle:Reliable and precise recognition starting from a range of just 0 mm Delta-function (Dynamic Evaluation of Light for Threshold Adaptation):...
Reliable small-part detection over the entire operating range from a size of 0.2 mm Precise front-edge detection even in fastest automation processes thanks to a high switching frequency of 10...
Reliable small-part detection over the entire operating range from a size of 0.2 mm Precise front-edge detection even in fastest automation processes thanks to a high switching frequency of 4...
Robust M12 metal housings with short mounting lengths Operating range: 60 … 1500 mm Red light, 660 nm Switching state and functional reserve indicators
Robust metal housings Small part detection from 0.3 mm High switching frequency up to 3000 Hz Precise sensitivity adjustment via potentiometer N.O. N.C. switchable
Robust metal housings Small part detection from 0.5 mm High switching frequency up to 1500 Hz Precise sensitivity adjustment via potentiometer N.O. N.C. switchable
Scanning distance dependant on fiber-optic cable Fiber-optic cable adaptable Universal PNP/NPN output N.O./N.C. selectable M18 metal threaded sleeve
Scanning distance dependant on fibre-optic cable Fibre-optic cable adaptable Universal PNP/NPN output N.O./N.C. selectable Contamination indicator / output M30 metal threaded sleeve
Scanning distance dependant on fibre-optic cable High switching frequency, 1 kHz, 5 kHz Fibre-optic cable adaptable Universal PNP/NPN output N.O./N.C. selectable M30 metal threaded sleeve
Scanning distance: 1 … 300 mm, adjustable Red light, 660 nm Easy installation thanks to standard M12 metal thread Functional reserve indicator N.O./N.C. switchable
Scanning distance: 40 … 120 mm Red light, 660 nm Background suppression Robust metal housing Metal M18 threaded sleeve Antivalent switching outputs
Scanning distance: 5 … 1000 mm, adjustable Wide beam (large aperture angle) Separating seam Metal M30 threaded sleeve Contamination indicator
Scanning range 15 mm Fix-Fokus Ultra-small and robust housing Laser, red light 655 nm, bright light spot Laser class 1 For ultra-precise detection tasks Easy & flexible mounting (drill hole...
Scanning range 30 mm Fix-Fokus Ultra-small and robust housing Laser, red light 655 nm, bright light spot Laser class 1 For ultra-precise detection tasks Easy & flexible mounting (drill hole...
Scanning range 70 mm, adjustable with teach-in Ultra-small and robust housing Laser, red light 655 nm Laser class 1 Easy & flexible mounting (drill hole or dovetail) External teach/key lock...
Simple alignment thanks to easily visible light spot Suitable for a wide variety of different reflectors Sensor adjustment via teach-in and control input Plug and cable connection rotatable
Simple installation thanks to standard M12 metal thread High immunity to dirt due to high signal reserves Indicator for detection stability
Simple range adjustment thanks to indicator scale Test input for controlling function of the sensor pair Optional contamination output Plug connector rotatable
Simple teach-in via button Control line for teach-in and button lock Contamination indicator N.O./N.C. switchable For fiber-optic cables with diameter of 2.2 mm
Smallest sensor format with IO-Link Diameter 4 mm Parameterisation via IO-Link (i.a. sensitivity, switching frequency, N.O. / N.C., teach-in) No mutual interference
Smallest sensor format with IO-Link Diameter 5 mm Parameterisation via IO-Link (i.a. sensitivity, switching frequency, N.O. / N.C., teach-in) No mutual interference
Sub-miniature sensor for installation in the smallest of spaces Bright, precise laser light spot for optimum small-part detection and simple alignment High switching frequency for detection in even the fastest...
Sub-miniature sensor for installation in the smallest of spaces Bright, precise laser light spot for optimum small-part detection and simple alignment Suitable for numerous different reflectors User-friendly operation via electronic...
Sub-miniature sensor for installation in the smallest of spaces Despite very small sensor housing very long operating range of 1.6 m Fast response time: only 500 µs Static and dynamic...
Sub-miniature sensor with BlueLight technology and precise fixed background suppression Reliable switching behaviour with strongly light-absorbing and transparent objects, e.g. solar wafers in every process phase Reliable operation without reflector...
Sub-miniature sensor with BlueLight technology and precise, adjustable background suppression Precise and reliable switching behaviour with strongly lightabsorbing objects Reliable operation without reflector - even with critical surfaces Simple alignment...
Sub-miniature sensor with BlueLight technology and precise, adjustable background suppression Precise and reliable switching behaviour with strongly lightabsorbing objects Reliable operation without reflector - even with critical surfaces Two physical...
Sub-miniature sensor with precise fixed background suppression Economical multi-purpose sensor Reliable switching behaviour even with varying object surfaces and colors Tamper-proof sensor design – no misalignment possible Simple mounting and...
Switching hysteresis of 1.2 mm enables smart part detection even at large distances up to 600 mm Display for a higher level of user-comfort and a fast and easy setup...
Switching hysteresis of 2 enables smart part detection even at large distances up to 1000 mm Display for a higher level of user-comfort and a fast and easy setup of...
Test input for checking sensor pair function Sensor settings via teach-in and control input Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforc ed plastic housings Durable laser printing...