PHOTOELECTRIC SENSOR, DIFFUSE, CUBE, 600MM, BGS, PNP N.O./N.C., PLUG M12, 4 PINS. FREE 2 YEAR RADWELL WARRANTY
| SensoPart | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | FT 50 IH-PAL4 | 60375365 |
| Product Name | Diffuse infrared sensor with background suppression | Photoelectric |
| Operation Distance | 5.91 to 23.62 inch (150 to 600 mm) | |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | |
| Optical Technology Type | Diffuse |