SensoPart Photoelectric FA 46-305-CC-OBOCSES6

Description
VISION SENSOR, 18-30V DC, 200MA PER OUTPUT-TOTAL MAX. 9.6W. FREE 2 YEAR RADWELL WARRANTY
Description
VISION SENSOR, 18-30V DC, 200MA PER OUTPUT-TOTAL MAX. 9.6W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 204417942 - Radwell International
Willingboro, NJ, United States
Photoelectric
204417942
Photoelectric 204417942
VISION SENSOR, 18-30V DC, 200MA PER OUTPUT-TOTAL MAX. 9.6W. FREE 2 YEAR RADWELL WARRANTY

VISION SENSOR, 18-30V DC, 200MA PER OUTPUT-TOTAL MAX. 9.6W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 204417942
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - 620-1279-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details